Capital Lighting, Inc. 9837BK Exterior -Post/Pier Head 642878

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 841224071038 Category: Post Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 841224071038 Category: Post Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9837BK Exterior -Post/Pier Head - 642878 - Capital Lighting, Inc.
Columbus, OH, USA
9837BK Exterior -Post/Pier Head
642878
9837BK Exterior -Post/Pier Head 642878
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 841224071038 Category: Post Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post Lantern
UPC: 841224071038
Category: Post Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642878
Product Name 9837BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details