Capital Lighting, Inc. 9834NT Exterior -Wall Mount 642871

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Turtoise Product Name: Three Light Wall Lantern UPC: 841224071021 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Turtoise Product Name: Three Light Wall Lantern UPC: 841224071021 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9834NT Exterior -Wall Mount - 642871 - Capital Lighting, Inc.
Columbus, OH, USA
9834NT Exterior -Wall Mount
642871
9834NT Exterior -Wall Mount 642871
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Turtoise Product Name: Three Light Wall Lantern UPC: 841224071021 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Turtoise
Product Name: Three Light Wall Lantern
UPC: 841224071021
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642871
Product Name 9834NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details