Capital Lighting, Inc. RJ1911K Exterior -Hanging 642789

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 34 Product Name: Three Light Outdoor Hanging UPC: 611278452874 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 34 Product Name: Three Light Outdoor Hanging UPC: 611278452874 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ1911K Exterior -Hanging - 642789 - Capital Lighting, Inc.
Columbus, OH, USA
RJ1911K Exterior -Hanging
642789
RJ1911K Exterior -Hanging 642789
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 34 Product Name: Three Light Outdoor Hanging UPC: 611278452874 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 34
Product Name: Three Light Outdoor Hanging
UPC: 611278452874
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642789
Product Name RJ1911K Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details