Capital Lighting, Inc. RJ8409Z Exterior -Wall Mount 642786

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 29 Product Name: Two Light Outdoor Wall UPC: 611728158487 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 29 Product Name: Two Light Outdoor Wall UPC: 611728158487 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ8409Z Exterior -Wall Mount - 642786 - Capital Lighting, Inc.
Columbus, OH, USA
RJ8409Z Exterior -Wall Mount
642786
RJ8409Z Exterior -Wall Mount 642786
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 29 Product Name: Two Light Outdoor Wall UPC: 611728158487 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 29
Product Name: Two Light Outdoor Wall
UPC: 611728158487
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642786
Product Name RJ8409Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details