Capital Lighting, Inc. RJ8407Z Exterior -Wall Mount 642784

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medici Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728158494 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medici Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728158494 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ8407Z Exterior -Wall Mount - 642784 - Capital Lighting, Inc.
Columbus, OH, USA
RJ8407Z Exterior -Wall Mount
642784
RJ8407Z Exterior -Wall Mount 642784
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medici Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728158494 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Medici Bronze
Weight: 8
Product Name: One Light Outdoor Wall
UPC: 611728158494
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642784
Product Name RJ8407Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details