Capital Lighting, Inc. RJ8411Z Exterior -Wall Mount 642783

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 48 Product Name: Three Light Outdoor Wall UPC: 611728158500 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 48 Product Name: Three Light Outdoor Wall UPC: 611728158500 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ8411Z Exterior -Wall Mount - 642783 - Capital Lighting, Inc.
Columbus, OH, USA
RJ8411Z Exterior -Wall Mount
642783
RJ8411Z Exterior -Wall Mount 642783
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 48 Product Name: Three Light Outdoor Wall UPC: 611728158500 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 48
Product Name: Three Light Outdoor Wall
UPC: 611728158500
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642783
Product Name RJ8411Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details