Capital Lighting, Inc. RJ8414Z Exterior -Wall Mount 642781

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 49 Product Name: Four Light Outdoor Wall UPC: 611728158715 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 49 Product Name: Four Light Outdoor Wall UPC: 611728158715 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ8414Z Exterior -Wall Mount - 642781 - Capital Lighting, Inc.
Columbus, OH, USA
RJ8414Z Exterior -Wall Mount
642781
RJ8414Z Exterior -Wall Mount 642781
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 49 Product Name: Four Light Outdoor Wall UPC: 611728158715 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.00
Extension: 15.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pewter
Weight: 49
Product Name: Four Light Outdoor Wall
UPC: 611728158715
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642781
Product Name RJ8414Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details