Capital Lighting, Inc. RJ9011Z Exterior -Post/Pier Head 642780

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 38 Product Name: Three Light Outdoor Post UPC: 611728158524 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 38 Product Name: Three Light Outdoor Post UPC: 611728158524 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ9011Z Exterior -Post/Pier Head - 642780 - Capital Lighting, Inc.
Columbus, OH, USA
RJ9011Z Exterior -Post/Pier Head
642780
RJ9011Z Exterior -Post/Pier Head 642780
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 38 Product Name: Three Light Outdoor Post UPC: 611728158524 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 38
Product Name: Three Light Outdoor Post
UPC: 611728158524
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642780
Product Name RJ9011Z Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details