Capital Lighting, Inc. DH5105PN Mid. Chandeliers-Glass Down 642775

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 611728158029 Category: Chandelier Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 611728158029 Category: Chandelier Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH5105PN Mid. Chandeliers-Glass Down - 642775 - Capital Lighting, Inc.
Columbus, OH, USA
DH5105PN Mid. Chandeliers-Glass Down
642775
DH5105PN Mid. Chandeliers-Glass Down 642775
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 611728158029 Category: Chandelier Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Palladian Bronze
Weight: 18
Product Name: Five Light Chandelier
UPC: 611728158029
Category: Chandelier
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642775
Product Name DH5105PN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details