Capital Lighting, Inc. FQ1931MK01 Exterior -Hanging 642748

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 52.00 Length 52.00 Extension: 31 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Marcado Black Weight: 80 Product Name: Eight Light Outdoor Hanging UPC: 611728159583 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 52.00 Length 52.00 Extension: 31 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Marcado Black Weight: 80 Product Name: Eight Light Outdoor Hanging UPC: 611728159583 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ1931MK01 Exterior -Hanging - 642748 - Capital Lighting, Inc.
Columbus, OH, USA
FQ1931MK01 Exterior -Hanging
642748
FQ1931MK01 Exterior -Hanging 642748
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 52.00 Length 52.00 Extension: 31 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Marcado Black Weight: 80 Product Name: Eight Light Outdoor Hanging UPC: 611728159583 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 52.00
Length 52.00
Extension: 31
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Marcado Black
Weight: 80
Product Name: Eight Light Outdoor Hanging
UPC: 611728159583
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642748
Product Name FQ1931MK01 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details