Capital Lighting, Inc. KY5009IB Mid. Chandeliers-Glass Up 642738

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Imperial Bronze Weight: 177 Product Name: Nine Light Chandelier UPC: 611728158005 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Imperial Bronze Weight: 177 Product Name: Nine Light Chandelier UPC: 611728158005 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
KY5009IB Mid. Chandeliers-Glass Up - 642738 - Capital Lighting, Inc.
Columbus, OH, USA
KY5009IB Mid. Chandeliers-Glass Up
642738
KY5009IB Mid. Chandeliers-Glass Up 642738
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Imperial Bronze Weight: 177 Product Name: Nine Light Chandelier UPC: 611728158005 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 34.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Imperial Bronze
Weight: 177
Product Name: Nine Light Chandelier
UPC: 611728158005
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642738
Product Name KY5009IB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details