Capital Lighting, Inc. KD5103MM Mid. Chandeliers-Other 642733

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 32 Product Name: Three Light Downlight Chandelier UPC: 611728157961 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 32 Product Name: Three Light Downlight Chandelier UPC: 611728157961 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
KD5103MM Mid. Chandeliers-Other - 642733 - Capital Lighting, Inc.
Columbus, OH, USA
KD5103MM Mid. Chandeliers-Other
642733
KD5103MM Mid. Chandeliers-Other 642733
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 32 Product Name: Three Light Downlight Chandelier UPC: 611728157961 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mottled Silver
Weight: 32
Product Name: Three Light Downlight Chandelier
UPC: 611728157961
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642733
Product Name KD5103MM Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details