Capital Lighting, Inc. KY1508IB Mini Pendants-Rod 642730

Description
PRODUCT DETAILS / SPECS Height: 16.00 Extension: 4.5 Bulb Qty: 4 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: Four Light Track Light UPC: 611728158449 Category: Mini Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Height: 16.00 Extension: 4.5 Bulb Qty: 4 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: Four Light Track Light UPC: 611728158449 Category: Mini Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
KY1508IB Mini Pendants-Rod - 642730 - Capital Lighting, Inc.
Columbus, OH, USA
KY1508IB Mini Pendants-Rod
642730
KY1508IB Mini Pendants-Rod 642730
PRODUCT DETAILS / SPECS Height: 16.00 Extension: 4.5 Bulb Qty: 4 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: Four Light Track Light UPC: 611728158449 Category: Mini Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Height: 16.00
Extension: 4.5
Bulb
Qty: 4
Wattage: 100
Finish: Imperial Bronze
Weight: 6
Product Name: Four Light Track Light
UPC: 611728158449
Category: Mini Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642730
Product Name KY1508IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details