Capital Lighting, Inc. D1756 Lamps-Table Lamps 642699

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Antigua Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 748119019567 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Antigua Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 748119019567 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1756 Lamps-Table Lamps - 642699 - Capital Lighting, Inc.
Columbus, OH, USA
D1756 Lamps-Table Lamps
642699
D1756 Lamps-Table Lamps 642699
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Antigua Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 748119019567 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 39.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Antigua Bronze
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119019567
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642699
Product Name D1756 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details