Capital Lighting, Inc. D1761 Lamps-Accent Lamps 642693

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 15.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Alisa Silver Weight: 5 Product Name: One Light Table Lamp UPC: 748119019604 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 15.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Alisa Silver Weight: 5 Product Name: One Light Table Lamp UPC: 748119019604 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1761 Lamps-Accent Lamps - 642693 - Capital Lighting, Inc.
Columbus, OH, USA
D1761 Lamps-Accent Lamps
642693
D1761 Lamps-Accent Lamps 642693
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 15.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Alisa Silver Weight: 5 Product Name: One Light Table Lamp UPC: 748119019604 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 15.00
Bulb
Type: 1
Qty: 1
Wattage: 60
Finish: Alisa Silver
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119019604
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642693
Product Name D1761 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details