Capital Lighting, Inc. D1766 Lamps-Table Lamps 642692

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Gloss Black Weight: 4 Product Name: One Light Table Lamp UPC: 748119019635 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Gloss Black Weight: 4 Product Name: One Light Table Lamp UPC: 748119019635 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1766 Lamps-Table Lamps - 642692 - Capital Lighting, Inc.
Columbus, OH, USA
D1766 Lamps-Table Lamps
642692
D1766 Lamps-Table Lamps 642692
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Gloss Black Weight: 4 Product Name: One Light Table Lamp UPC: 748119019635 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Gloss Black
Weight: 4
Product Name: One Light Table Lamp
UPC: 748119019635
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642692
Product Name D1766 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details