Capital Lighting, Inc. 45282MIZ Bathroom Fixtures-Two Lights 642680

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Bronze Weight: 2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927325097 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Bronze Weight: 2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927325097 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45282MIZ Bathroom Fixtures-Two Lights - 642680 - Capital Lighting, Inc.
Columbus, OH, USA
45282MIZ Bathroom Fixtures-Two Lights
642680
45282MIZ Bathroom Fixtures-Two Lights 642680
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Bronze Weight: 2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927325097 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mission Bronze
Weight: 2
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927325097
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642680
Product Name 45282MIZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details