Capital Lighting, Inc. 42060CMZ Sconces-Pocket 642669

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Cambridge Bronze Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927323871 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Cambridge Bronze Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927323871 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42060CMZ Sconces-Pocket - 642669 - Capital Lighting, Inc.
Columbus, OH, USA
42060CMZ Sconces-Pocket
642669
42060CMZ Sconces-Pocket 642669
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Cambridge Bronze Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927323871 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Cambridge Bronze
Weight: 5
Product Name: Two Light Wall Fixture
UPC: 783927323871
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642669
Product Name 42060CMZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details