Capital Lighting, Inc. 42061CMZ Island/Pool Table-3 Light Bar 642667

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 22 Product Name: Three Light Island Light UPC: 783927323888 Category: Island Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 22 Product Name: Three Light Island Light UPC: 783927323888 Category: Island Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42061CMZ Island/Pool Table-3 Light Bar - 642667 - Capital Lighting, Inc.
Columbus, OH, USA
42061CMZ Island/Pool Table-3 Light Bar
642667
42061CMZ Island/Pool Table-3 Light Bar 642667
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 22 Product Name: Three Light Island Light UPC: 783927323888 Category: Island Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cambridge Bronze
Weight: 22
Product Name: Three Light Island Light
UPC: 783927323888
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642667
Product Name 42061CMZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details