PRODUCT DETAILS / SPECS
Width/Dia: 6.37
Height: 22.25
Extension: 7.9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cambridge Bronze
Weight: 4
Product Name: One Light Wall Light
UPC: 783927323840
Category: Wall Light
Shipped Via: Ups
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 642666 |
| Product Name | 42103CMZ Sconces-Single Candle |
| Application | Residential |