Capital Lighting, Inc. 42116SRM Mid. Chandeliers-Candle 642665

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Sunrise Mist Weight: 21 Product Name: Eight Light Chandelier UPC: 783927324335 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 37``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Sunrise Mist Weight: 21 Product Name: Eight Light Chandelier UPC: 783927324335 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 37``

Suppliers

Company
Product
Description
Supplier Links
42116SRM Mid. Chandeliers-Candle - 642665 - Capital Lighting, Inc.
Columbus, OH, USA
42116SRM Mid. Chandeliers-Candle
642665
42116SRM Mid. Chandeliers-Candle 642665
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Sunrise Mist Weight: 21 Product Name: Eight Light Chandelier UPC: 783927324335 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 37``

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 38.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Sunrise Mist
Weight: 21
Product Name: Eight Light Chandelier
UPC: 783927324335
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 37``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642665
Product Name 42116SRM Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details