Capital Lighting, Inc. 42104CMZ Mid. Chandeliers-Candle 642663

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Cambridge Bronze Weight: 28 Product Name: Four Light Chandelier UPC: 783927323857 Category: Chandelier Shipped Via: Ups Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Cambridge Bronze Weight: 28 Product Name: Four Light Chandelier UPC: 783927323857 Category: Chandelier Shipped Via: Ups Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42104CMZ Mid. Chandeliers-Candle - 642663 - Capital Lighting, Inc.
Columbus, OH, USA
42104CMZ Mid. Chandeliers-Candle
642663
42104CMZ Mid. Chandeliers-Candle 642663
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Cambridge Bronze Weight: 28 Product Name: Four Light Chandelier UPC: 783927323857 Category: Chandelier Shipped Via: Ups Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Cambridge Bronze
Weight: 28
Product Name: Four Light Chandelier
UPC: 783927323857
Category: Chandelier
Shipped Via: Ups
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642663
Product Name 42104CMZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details