Capital Lighting, Inc. 42115SRM Mini Chandeliers-Candle 642662

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sunrise Mist Weight: 15 Product Name: Five Light Chandelier UPC: 783927324328 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sunrise Mist Weight: 15 Product Name: Five Light Chandelier UPC: 783927324328 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42115SRM Mini Chandeliers-Candle - 642662 - Capital Lighting, Inc.
Columbus, OH, USA
42115SRM Mini Chandeliers-Candle
642662
42115SRM Mini Chandeliers-Candle 642662
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sunrise Mist Weight: 15 Product Name: Five Light Chandelier UPC: 783927324328 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sunrise Mist
Weight: 15
Product Name: Five Light Chandelier
UPC: 783927324328
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642662
Product Name 42115SRM Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details