Capital Lighting, Inc. 42105CMZ Large Chandeliers-Candle 642661

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.30 Length 41.30 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cambridge Bronze Weight: 36 Product Name: Six Light Chandelier UPC: 783927323864 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.30 Length 41.30 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cambridge Bronze Weight: 36 Product Name: Six Light Chandelier UPC: 783927323864 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42105CMZ Large Chandeliers-Candle - 642661 - Capital Lighting, Inc.
Columbus, OH, USA
42105CMZ Large Chandeliers-Candle
642661
42105CMZ Large Chandeliers-Candle 642661
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.30 Length 41.30 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cambridge Bronze Weight: 36 Product Name: Six Light Chandelier UPC: 783927323864 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 41.30
Length 41.30
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Cambridge Bronze
Weight: 36
Product Name: Six Light Chandelier
UPC: 783927323864
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642661
Product Name 42105CMZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details