Capital Lighting, Inc. 42114SRM Mid. Chandeliers-Candle 642660

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunrise Mist Weight: 7 Product Name: Three Light Pendalette UPC: 783927324311 Category: Pendalette Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunrise Mist Weight: 7 Product Name: Three Light Pendalette UPC: 783927324311 Category: Pendalette Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42114SRM Mid. Chandeliers-Candle - 642660 - Capital Lighting, Inc.
Columbus, OH, USA
42114SRM Mid. Chandeliers-Candle
642660
42114SRM Mid. Chandeliers-Candle 642660
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunrise Mist Weight: 7 Product Name: Three Light Pendalette UPC: 783927324311 Category: Pendalette Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sunrise Mist
Weight: 7
Product Name: Three Light Pendalette
UPC: 783927324311
Category: Pendalette
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642660
Product Name 42114SRM Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details