Capital Lighting, Inc. 42030CH Mid. Chandeliers-Other 642643

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 15.05 Product Name: Five Light Chandelier UPC: 783927324045 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 15.05 Product Name: Five Light Chandelier UPC: 783927324045 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42030CH Mid. Chandeliers-Other - 642643 - Capital Lighting, Inc.
Columbus, OH, USA
42030CH Mid. Chandeliers-Other
642643
42030CH Mid. Chandeliers-Other 642643
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 15.05 Product Name: Five Light Chandelier UPC: 783927324045 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 15.05
Product Name: Five Light Chandelier
UPC: 783927324045
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642643
Product Name 42030CH Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details