Capital Lighting, Inc. 42051MIZ Semi-Flush Mts.-Drum Shade 642640

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927323925 Category: Semi-Flush Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927323925 Category: Semi-Flush Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42051MIZ Semi-Flush Mts.-Drum Shade - 642640 - Capital Lighting, Inc.
Columbus, OH, USA
42051MIZ Semi-Flush Mts.-Drum Shade
642640
42051MIZ Semi-Flush Mts.-Drum Shade 642640
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927323925 Category: Semi-Flush Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mission Bronze
Weight: 9
Product Name: Three Light Semi Flush
UPC: 783927323925
Category: Semi-Flush
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642640
Product Name 42051MIZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details