Capital Lighting, Inc. 42468SRM Mini Chandeliers-Glass Shade 642638

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sunrise Mist Weight: 12 Product Name: Three Light Pendalette UPC: 783927324304 Category: Pendalette Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sunrise Mist Weight: 12 Product Name: Three Light Pendalette UPC: 783927324304 Category: Pendalette Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42468SRM Mini Chandeliers-Glass Shade - 642638 - Capital Lighting, Inc.
Columbus, OH, USA
42468SRM Mini Chandeliers-Glass Shade
642638
42468SRM Mini Chandeliers-Glass Shade 642638
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sunrise Mist Weight: 12 Product Name: Three Light Pendalette UPC: 783927324304 Category: Pendalette Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sunrise Mist
Weight: 12
Product Name: Three Light Pendalette
UPC: 783927324304
Category: Pendalette
Glass: Pearlized Art
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642638
Product Name 42468SRM Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details