Capital Lighting, Inc. 42382AP Mid. Chandeliers-Candle 642633

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 26 Product Name: Nine Light Chandelier UPC: 783927325028 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 26 Product Name: Nine Light Chandelier UPC: 783927325028 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
42382AP Mid. Chandeliers-Candle - 642633 - Capital Lighting, Inc.
Columbus, OH, USA
42382AP Mid. Chandeliers-Candle
642633
42382AP Mid. Chandeliers-Candle 642633
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 26 Product Name: Nine Light Chandelier UPC: 783927325028 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Pewter
Weight: 26
Product Name: Nine Light Chandelier
UPC: 783927325028
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642633
Product Name 42382AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details