Capital Lighting, Inc. 42383AP Large Chandeliers-Candle 642631

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 34 Product Name: 12 Light Chandelier UPC: 783927325059 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 34 Product Name: 12 Light Chandelier UPC: 783927325059 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42383AP Large Chandeliers-Candle - 642631 - Capital Lighting, Inc.
Columbus, OH, USA
42383AP Large Chandeliers-Candle
642631
42383AP Large Chandeliers-Candle 642631
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 34 Product Name: 12 Light Chandelier UPC: 783927325059 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 32.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Antique Pewter
Weight: 34
Product Name: 12 Light Chandelier
UPC: 783927325059
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642631
Product Name 42383AP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details