Capital Lighting, Inc. 42534CTZ Pendants-Other 642629

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colton Bronze Weight: 9 Product Name: One Light Pendant UPC: 783927324052 Category: Pendants Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colton Bronze Weight: 9 Product Name: One Light Pendant UPC: 783927324052 Category: Pendants Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42534CTZ Pendants-Other - 642629 - Capital Lighting, Inc.
Columbus, OH, USA
42534CTZ Pendants-Other
642629
42534CTZ Pendants-Other 642629
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colton Bronze Weight: 9 Product Name: One Light Pendant UPC: 783927324052 Category: Pendants Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Colton Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 783927324052
Category: Pendants
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642629
Product Name 42534CTZ Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details