Capital Lighting, Inc. 42546CH Mid. Chandeliers-Candle 642628

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 20 Product Name: Nine Light Chandelier UPC: 783927323666 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 44``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 20 Product Name: Nine Light Chandelier UPC: 783927323666 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 44``

Suppliers

Company
Product
Description
Supplier Links
42546CH Mid. Chandeliers-Candle - 642628 - Capital Lighting, Inc.
Columbus, OH, USA
42546CH Mid. Chandeliers-Candle
642628
42546CH Mid. Chandeliers-Candle 642628
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 20 Product Name: Nine Light Chandelier UPC: 783927323666 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 44``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927323666
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 44``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642628
Product Name 42546CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details