Capital Lighting, Inc. 42535CTZ Semi-Flush Mts.-Other 642627

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colton Bronze Weight: 7 Product Name: One Light Flush Mount UPC: 783927324830 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colton Bronze Weight: 7 Product Name: One Light Flush Mount UPC: 783927324830 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42535CTZ Semi-Flush Mts.-Other - 642627 - Capital Lighting, Inc.
Columbus, OH, USA
42535CTZ Semi-Flush Mts.-Other
642627
42535CTZ Semi-Flush Mts.-Other 642627
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colton Bronze Weight: 7 Product Name: One Light Flush Mount UPC: 783927324830 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Colton Bronze
Weight: 7
Product Name: One Light Flush Mount
UPC: 783927324830
Category: Semi-Flush
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642627
Product Name 42535CTZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details