Capital Lighting, Inc. 42537CTZ Mini Pendants-Rod 642626

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colton Bronze Weight: 3 Product Name: One Light Pendalette UPC: 783927323680 Category: Pendalette Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colton Bronze Weight: 3 Product Name: One Light Pendalette UPC: 783927323680 Category: Pendalette Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42537CTZ Mini Pendants-Rod - 642626 - Capital Lighting, Inc.
Columbus, OH, USA
42537CTZ Mini Pendants-Rod
642626
42537CTZ Mini Pendants-Rod 642626
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colton Bronze Weight: 3 Product Name: One Light Pendalette UPC: 783927323680 Category: Pendalette Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.87
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Colton Bronze
Weight: 3
Product Name: One Light Pendalette
UPC: 783927323680
Category: Pendalette
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642626
Product Name 42537CTZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details