Capital Lighting, Inc. 42538CTZ Mid. Chandeliers-Glass Up 642623

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Colton Bronze Weight: 15 Product Name: Six Light Chandelier UPC: 783927323697 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Colton Bronze Weight: 15 Product Name: Six Light Chandelier UPC: 783927323697 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42538CTZ Mid. Chandeliers-Glass Up - 642623 - Capital Lighting, Inc.
Columbus, OH, USA
42538CTZ Mid. Chandeliers-Glass Up
642623
42538CTZ Mid. Chandeliers-Glass Up 642623
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Colton Bronze Weight: 15 Product Name: Six Light Chandelier UPC: 783927323697 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Colton Bronze
Weight: 15
Product Name: Six Light Chandelier
UPC: 783927323697
Category: Chandeliers
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642623
Product Name 42538CTZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details