Capital Lighting, Inc. 42544CH Mid. Chandeliers-Candle 642622

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: Three Light Chandelier UPC: 783927323642 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: Three Light Chandelier UPC: 783927323642 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42544CH Mid. Chandeliers-Candle - 642622 - Capital Lighting, Inc.
Columbus, OH, USA
42544CH Mid. Chandeliers-Candle
642622
42544CH Mid. Chandeliers-Candle 642622
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: Three Light Chandelier UPC: 783927323642 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927323642
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642622
Product Name 42544CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details