Capital Lighting, Inc. 42470SRM Mid. Chandeliers-Glass Up 642619

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sunrise Mist Weight: 26 Product Name: Five Light Chandelier UPC: 783927324274 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sunrise Mist Weight: 26 Product Name: Five Light Chandelier UPC: 783927324274 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42470SRM Mid. Chandeliers-Glass Up - 642619 - Capital Lighting, Inc.
Columbus, OH, USA
42470SRM Mid. Chandeliers-Glass Up
642619
42470SRM Mid. Chandeliers-Glass Up 642619
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sunrise Mist Weight: 26 Product Name: Five Light Chandelier UPC: 783927324274 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sunrise Mist
Weight: 26
Product Name: Five Light Chandelier
UPC: 783927324274
Category: Chandeliers
Glass: Pearlized Art
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642619
Product Name 42470SRM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details