Capital Lighting, Inc. 42471SRM Mid. Chandeliers-Glass Up 642617

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sunrise Mist Weight: 30 Product Name: Six Light Chandelier UPC: 783927324267 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 10``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sunrise Mist Weight: 30 Product Name: Six Light Chandelier UPC: 783927324267 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 10``

Suppliers

Company
Product
Description
Supplier Links
42471SRM Mid. Chandeliers-Glass Up - 642617 - Capital Lighting, Inc.
Columbus, OH, USA
42471SRM Mid. Chandeliers-Glass Up
642617
42471SRM Mid. Chandeliers-Glass Up 642617
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sunrise Mist Weight: 30 Product Name: Six Light Chandelier UPC: 783927324267 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 10``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Sunrise Mist
Weight: 30
Product Name: Six Light Chandelier
UPC: 783927324267
Category: Chandeliers
Glass: Pearlized Art
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 10``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642617
Product Name 42471SRM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details