Capital Lighting, Inc. 3870PN-507 Mini Pendants-Drum Shades 642587

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 841224069646 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 841224069646 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3870PN-507 Mini Pendants-Drum Shades - 642587 - Capital Lighting, Inc.
Columbus, OH, USA
3870PN-507 Mini Pendants-Drum Shades
642587
3870PN-507 Mini Pendants-Drum Shades 642587
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 841224069646 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 53.50
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 841224069646
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642587
Product Name 3870PN-507 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details