Capital Lighting, Inc. 3875PN-508 Pendants-Drum Shade 642582

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 841224069660 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 841224069660 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3875PN-508 Pendants-Drum Shade - 642582 - Capital Lighting, Inc.
Columbus, OH, USA
3875PN-508 Pendants-Drum Shade
642582
3875PN-508 Pendants-Drum Shade 642582
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 841224069660 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 59.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 841224069660
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642582
Product Name 3875PN-508 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details