PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Semi-Flush Fixture
UPC: 841224069684
Category: Semi-Flush
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 642581 |
| Product Name | 3874PN-509 Semi-Flush Mts.-Drum Shade |
| Application | Residential |