Capital Lighting, Inc. 9924FLG Lamps-Table Lamps 642574

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Florentine Gold Weight: 20.13 Product Name: One Light Table Lamp UPC: 014817403718 Category: Lamps Glass: Biscuit Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Florentine Gold Weight: 20.13 Product Name: One Light Table Lamp UPC: 014817403718 Category: Lamps Glass: Biscuit Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9924FLG Lamps-Table Lamps - 642574 - Capital Lighting, Inc.
Columbus, OH, USA
9924FLG Lamps-Table Lamps
642574
9924FLG Lamps-Table Lamps 642574
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Florentine Gold Weight: 20.13 Product Name: One Light Table Lamp UPC: 014817403718 Category: Lamps Glass: Biscuit Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Florentine Gold
Weight: 20.13
Product Name: One Light Table Lamp
UPC: 014817403718
Category: Lamps
Glass: Biscuit Shantung
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642574
Product Name 9924FLG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details