Capital Lighting, Inc. 9926PN/BMB Lamps-Table Lamps 642573

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 3.74 Product Name: One Light Table Lamp UPC: 014817403732 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 3.74 Product Name: One Light Table Lamp UPC: 014817403732 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9926PN/BMB Lamps-Table Lamps - 642573 - Capital Lighting, Inc.
Columbus, OH, USA
9926PN/BMB Lamps-Table Lamps
642573
9926PN/BMB Lamps-Table Lamps 642573
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 3.74 Product Name: One Light Table Lamp UPC: 014817403732 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 3.74
Product Name: One Light Table Lamp
UPC: 014817403732
Category: Lamps
Glass: Eggshell Shantung
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642573
Product Name 9926PN/BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details