Capital Lighting, Inc. 9944FG Lamps-Table Lamps 642569

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.79 Product Name: One Light Buffet Lamp UPC: 014817403985 Category: Lamps Glass: Antiqued Firenze Gold Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.79 Product Name: One Light Buffet Lamp UPC: 014817403985 Category: Lamps Glass: Antiqued Firenze Gold Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9944FG Lamps-Table Lamps - 642569 - Capital Lighting, Inc.
Columbus, OH, USA
9944FG Lamps-Table Lamps
642569
9944FG Lamps-Table Lamps 642569
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 5.79 Product Name: One Light Buffet Lamp UPC: 014817403985 Category: Lamps Glass: Antiqued Firenze Gold Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 5.79
Product Name: One Light Buffet Lamp
UPC: 014817403985
Category: Lamps
Glass: Antiqued Firenze Gold
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642569
Product Name 9944FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details