Capital Lighting, Inc. 9951WGY Lamps-Table Lamps 642565

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Gray Weight: 6.27 Product Name: One Light Buffet Lamp UPC: 014817404173 Category: Lamps Glass: Silver Taffeta Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Gray Weight: 6.27 Product Name: One Light Buffet Lamp UPC: 014817404173 Category: Lamps Glass: Silver Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9951WGY Lamps-Table Lamps - 642565 - Capital Lighting, Inc.
Columbus, OH, USA
9951WGY Lamps-Table Lamps
642565
9951WGY Lamps-Table Lamps 642565
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Gray Weight: 6.27 Product Name: One Light Buffet Lamp UPC: 014817404173 Category: Lamps Glass: Silver Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Gray
Weight: 6.27
Product Name: One Light Buffet Lamp
UPC: 014817404173
Category: Lamps
Glass: Silver Taffeta
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642565
Product Name 9951WGY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details