Capital Lighting, Inc. 9945GSG/PN Lamps-Table Lamps 642564

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Grey Swirl Glass Weight: 6.6 Product Name: One Light Buffet Lamp UPC: 014817404395 Category: Lamps Glass: Silver Taffeta Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Grey Swirl Glass Weight: 6.6 Product Name: One Light Buffet Lamp UPC: 014817404395 Category: Lamps Glass: Silver Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9945GSG/PN Lamps-Table Lamps - 642564 - Capital Lighting, Inc.
Columbus, OH, USA
9945GSG/PN Lamps-Table Lamps
642564
9945GSG/PN Lamps-Table Lamps 642564
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Grey Swirl Glass Weight: 6.6 Product Name: One Light Buffet Lamp UPC: 014817404395 Category: Lamps Glass: Silver Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Grey Swirl Glass
Weight: 6.6
Product Name: One Light Buffet Lamp
UPC: 014817404395
Category: Lamps
Glass: Silver Taffeta
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642564
Product Name 9945GSG/PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details