Capital Lighting, Inc. 2315PN Flush Mounts-Drum Shades 642556

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224069707 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224069707 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2315PN Flush Mounts-Drum Shades - 642556 - Capital Lighting, Inc.
Columbus, OH, USA
2315PN Flush Mounts-Drum Shades
642556
2315PN Flush Mounts-Drum Shades 642556
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224069707 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Polished Nickel
Product Name: Three Light Ceiling Fixture
UPC: 841224069707
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642556
Product Name 2315PN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details