Capital Lighting, Inc. 2325RT Flush Mounts-Bowl Style 642555

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Ceiling Fixture UPC: 841224069769 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Ceiling Fixture UPC: 841224069769 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2325RT Flush Mounts-Bowl Style - 642555 - Capital Lighting, Inc.
Columbus, OH, USA
2325RT Flush Mounts-Bowl Style
642555
2325RT Flush Mounts-Bowl Style 642555
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Ceiling Fixture UPC: 841224069769 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Ceiling Fixture
UPC: 841224069769
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642555
Product Name 2325RT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details