PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rustic
Product Name: Two Light Ceiling Fixture
UPC: 841224069738
Category: Ceiling
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 642551 |
| Product Name | 2323RT Flush Mounts-Bowl Style |
| Application | Residential |