Capital Lighting, Inc. 2323WG Flush Mounts-Bowl Style 642550

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Ceiling Fixture UPC: 841224069721 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Ceiling Fixture UPC: 841224069721 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2323WG Flush Mounts-Bowl Style - 642550 - Capital Lighting, Inc.
Columbus, OH, USA
2323WG Flush Mounts-Bowl Style
642550
2323WG Flush Mounts-Bowl Style 642550
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Ceiling Fixture UPC: 841224069721 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Winter Gold
Product Name: Two Light Ceiling Fixture
UPC: 841224069721
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642550
Product Name 2323WG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details